Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0157
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0390
|
32,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0197
|
180,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
71,953
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
60,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0367
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0157
|
60,000
in stock
|
Buy Now | |
Distrelec
from US$0.0428
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0197
|
42,000
in stock
|
Buy Now | |
element14
from US$0.06
|
3,730
in stock
|
Buy Now | |
Farnell
from US$0.0400
|
3,730
in stock
|
Buy Now | |
Avnet America
-
|
60,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0291
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.0390
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Overall Length | 14.99mm, .59in |
Mating Tab Width | .187in, 4.75mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
Mating Tab Thickness | .032in, .81mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.187 FAST REC 20-16 TPBR | Heilind Electronics |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 60196-2 | Internal Number: 60196-2 | TE Connectivity | TE Store |
60196-2 Rohs Compliant: Yes |Amp Te Connectivity 60196-2 | Newark Electronics |
Terminals .187 FASTON RECPT. Reel of 20000 | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Wire Terminal 1.31mm2 | Distrelec |
Receptacle terminal,FASTON 187,AWG 20-16 | RS |
CONTACT, CRIMP, RECEPTACLE, 20-16AWG | element14 |
Quick Disconnect Terminal 16-20AWG RCP 14.98mm 5.58mm Tin Strip | Avnet America |
Faston 20-16 AWG Straight Non-Insulated Receptacle Terminal | Future Electronics |
FASTON 187 REC 20-16 AWG .81 X .032 TPBR | TE Connectivity 60196-2 | RS Americas |
187 FASTON REC 20-16 AWG TPBR | Boersig |
.187 FAST REC 20-16 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.3mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 60196-2?
Additional datasheets, footprints and schematics for 60196-2 are listed on our Part Details page. You can also find images and similar parts to 60196-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60196-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60196-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60196-2 fall under?
The 60196-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60196-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60196-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60196-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60196-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 60196-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60196-2 often in real-time on the comparison pages.
What if I can't find stock of 60196-2?
You can fill out our help required form which you can use to request a quote for 60196-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.