Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$834.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$847.64
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$959.12
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1,068.96
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$1,000.00
|
2
in stock
|
Buy Now | |
Farnell
from US$1,024.10
|
2
in stock
|
Buy Now | |
Avnet America
from US$834.73
|
-
|
Buy Now | |
RS Americas
from US$947.68
|
-
|
Buy Now | |
Boersig
from US$1,141.76
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Hand Crimp Tool, 22-16Awg, 187 Faston | Newark Electronics |
Crimpers/Crimping Tools CERTICRIMP 2 FASTON | Rapid Electronics |
TE Connectivity CERTI-CRIMP II Crimp Tool FASTON 187 Cri | Distrelec |
Fastin Faston Product Line Tools | Avnet America |
CERTI-CRIMP II Crimp Tool, FASTON 187 Crimp Terminals, 22 to 16 AWG Wire Size | TE Connectivity 91509-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Te Connectivity / Amp 915 |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP 187 Series 22-16AWG Faston Contacts |
Product Range | Te Connectivity / Amp 915 |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 91509-1?
Additional datasheets, footprints and schematics for 91509-1 are listed on our Part Details page. You can also find images and similar parts to 91509-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91509-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91509-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91509-1 fall under?
The 91509-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91509-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91509-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91509-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91509-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 91509-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91509-1 often in real-time on the comparison pages.
What if I can't find stock of 91509-1?
You can fill out our help required form which you can use to request a quote for 91509-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.