Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
601934-000,
8-1194764-9 |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.42
|
822
in stock
|
Buy Now | |
Rapid Electronics
from US$2.57
|
822
in stock
|
Buy Now | |
Distrelec
from US$3.50
|
822
in stock
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
element14
from US$2.49
|
-
|
Buy Now | |
TTI Europe
from US$1.82
|
-
|
Buy Now | |
Sager
from US$1.19
|
-
|
Buy Now |
Lead Stranding | Stranded |
---|---|
Lead Plating Material | Tin |
Lead Color | White/Black |
Pre-Installed Lead | Yes |
Pre-Installed Lead Type | AS22759/32 |
Pre-Installed Lead Wire Size | .38mm², 754CMA, 22AWG |
Shield Outside Diameter (Min) | .085in, 2.15mm |
Jacket Outside Diameter | .17in, 4.3mm |
Recovered Inside Diameter (Max) | .085in, 2.15mm |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | 4.3mm, .17in |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | RT-1404 |
Government Qualified | No |
Temperature Indicator Type | None |
Splice Type | Shield Terminator |
Product Type | Shield Terminator |
Temperature Indicator | None |
Termination Method | Solder |
Wire Temperature (Max) | 150°C |
Operating Temperature (Max) | 150°C |
Resistance Properties | Immersion Protection |
Solder Sleeves & Shield Tubing St63-3-55-22-90 Rohs Compliant: No |Raychem Te Connectivity 601934-000 | Newark Electronics |
Solder Sleeves&Shield Tubing ST63-3-55-22-90 | Rapid Electronics |
601934-000 | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 601934-000?
Additional datasheets, footprints and schematics for 601934-000 are listed on our Part Details page. You can also find images and similar parts to 601934-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 601934-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 601934-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 601934-000 fall under?
The 601934-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 601934-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 601934-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 601934-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 601934-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Avnet America and element14 have stock available or on a lead time for 601934-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 601934-000 often in real-time on the comparison pages.
What if I can't find stock of 601934-000?
You can fill out our help required form which you can use to request a quote for 601934-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.