Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
100
in stock
|
Buy Now | |
TE Store
from US$0.33
|
23,898
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
19,300
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
19,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
249
in stock
|
Buy Now | |
element14
from US$0.30
|
249
in stock
|
Buy Now | |
Farnell
from US$0.30
|
249
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .031 – .078in, .8 – 2mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .033in, .85mm |
Overall Length | .84in, 21.33mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Hole |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON TAB 18-14 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 60006-2 | Internal Number: 60006-2 | TE Connectivity | TE Store |
TE Connectivity - AMP FASTON 250 TAB Terminal 2.08mm2 | Distrelec |
Male Disconnect, 6.35Mm, 22-18Awg | Newark Electronics |
MALE DISCONNECT, 6.35MM, 22-18AWG | element14 |
Tab crimp terminal, FASTON 250,AWG 18-14 | RS |
Quick Disconnect Terminal 18-22AWG M Tin Loose Piece | Avnet America |
Tab crimp terminal, FASTON 250,AWG 18-14 | TE Connectivity 60006-2 | RS Americas |
250 FASTON TAB 18-14 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | - |
Terminal Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Wire Area Size Max | 0.9mm² |
Wire Area Size Min | 0.3mm² |
Where can I find additional details, specifications and documents for a 60006-2?
Additional datasheets, footprints and schematics for 60006-2 are listed on our Part Details page. You can also find images and similar parts to 60006-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60006-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60006-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60006-2 fall under?
The 60006-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 60006-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60006-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 60006-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 60006-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for 60006-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60006-2 often in real-time on the comparison pages.
What if I can't find stock of 60006-2?
You can fill out our help required form which you can use to request a quote for 60006-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.