Status: | Unknown |
---|---|
Series: | 6000 Series |
RoHS: | Compliant |
Product Range | 6000 Series |
---|---|
Inductance | 2.2µH |
DC Current Rating | 6.5A |
DC Resistance Max | 0.021ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 100MHz |
Case Dimensions | 9mm x 12.2mm |
RoHS Compliant | Yes |
Rf Choke, 2.2Uh, 6.5A, 20%, 100Mhz | Newark Electronics |
Ind RF Choke Bobbin Core 2.2uH 20% 7.96MHz 20Q-Factor Ferrite 6.5A RDL | Avnet America |
Ind9x12mm,2.2uH20%6.5A, non-shdTHBulk, Bag Packaging | Bourns 6000-2R2M-RC | RS Americas |
Where can I find additional details, specifications and documents for a 6000-2R2M-RC?
Additional datasheets, footprints and schematics for 6000-2R2M-RC are listed on our Part Details page. You can also find images and similar parts to 6000-2R2M-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6000-2R2M-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6000-2R2M-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6000-2R2M-RC fall under?
The 6000-2R2M-RC is listed under Passive Components > Inductors > High Frequency Inductors > Radial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 6000-2R2M-RC when available in the Radial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6000-2R2M-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 6000-2R2M-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6000-2R2M-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 6000-2R2M-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6000-2R2M-RC often in real-time on the comparison pages.
What if I can't find stock of 6000-2R2M-RC?
You can fill out our help required form which you can use to request a quote for 6000-2R2M-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.