Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.99
|
166
in stock
|
Buy Now | |
RS Americas
from US$16.23
|
2
in stock
|
Buy Now | |
Heilind Electronics
-
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$4.20
|
-
|
Buy Now | |
element14
from US$249.85
|
-
|
Buy Now | |
Carlton-Bates
from US$1.73
|
-
|
Buy Now | |
Farnell
from US$224.99
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Sealant Type | Polyurethane |
---|---|
Sealant Applications | Door Frames General Sealing Window |
Dispensing Method | Aerosol |
Sealant Colour | White |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 500ml |
TC THERMOMETER, -200 TO 1767DEG C | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 44.5mm |
---|---|
Extended Length | 18mm |
Extension Load Max | 68N |
External Diameter | 9.12mm |
Wire Diameter | 1.4mm |
RoHS Compliant | Yes |
Spring, Extension, 68N, 44.5Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
SOLDERLESS TIP PLUG (WHIT | Heilind Electronics |
Customer Item | Carlton-Bates |
Test Plugs & Test Jacks PLUG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 6000?
Additional datasheets, footprints and schematics for 6000 are listed on our Part Details page. You can also find images and similar parts to 6000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6000 fall under?
The 6000 is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to 6000 when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6000 you can contact the distributor directly for product support, shipping queries etc.
Is the 6000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6000 have stock available?
Authorised distributors including RS, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 6000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6000 often in real-time on the comparison pages.
What if I can't find stock of 6000?
You can fill out our help required form which you can use to request a quote for 6000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.