Status: | Unknown |
---|---|
Series: | 8017 Series |
RoHS: | Compliant |
Product Range | 8017 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
RoHS Compliant | Yes |
Connector Contact, Crimp | Newark Electronics |
LOOSE VARICON CRIMP CONTACT, 50 MICROINCHES GOLD | Avnet America |
Where can I find additional details, specifications and documents for a 60-8017-0313-00-343?
Additional datasheets, footprints and schematics for 60-8017-0313-00-343 are listed on our Part Details page. You can also find images and similar parts to 60-8017-0313-00-343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 60-8017-0313-00-343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 60-8017-0313-00-343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 60-8017-0313-00-343 fall under?
The 60-8017-0313-00-343 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 60-8017-0313-00-343 when available in the Rectangular Power Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 60-8017-0313-00-343 you can contact the distributor directly for product support, shipping queries etc.
Is the 60-8017-0313-00-343 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 60-8017-0313-00-343 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 60-8017-0313-00-343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 60-8017-0313-00-343 often in real-time on the comparison pages.
What if I can't find stock of 60-8017-0313-00-343?
You can fill out our help required form which you can use to request a quote for 60-8017-0313-00-343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.