Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.59
|
No stock
|
Buy Now | |
TTI Europe
from US$1.45
|
752
in stock
|
Buy Now | |
Newark Electronics
from US$2.91
|
-
|
Buy Now | |
Future Electronics
from US$2.74
|
-
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now | |
RS Americas
from US$3.20
|
-
|
Buy Now | |
element14
from US$3.07
|
-
|
Buy Now | |
Distrelec
from US$2.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ferrule Type | Crimp |
---|---|
Packaging Method | Bag |
Packaging Quantity | 100 |
Shielded | Yes |
Accessory Type | Ferrule |
Shell Size | 5, 1, 2 |
Product Type | Accessory |
Terminal, Ferrule, 8Mm, Crimp | Newark Electronics |
HDP20 Series 8.0 mm AMPLIMITE Crimp Ferrule Cable Clamp | Future Electronics |
Cable Accessories Ferrule Brass Tin | Avnet America |
FERRULE, SHIELDING, CRIMP, 8.00 MM, SHELL SIZE 1, 2, 5 | TE Connectivity 6-745129-9 | RS Americas |
TERMINAL, FERRULE, 8MM, CRIMP | element14 |
TE Connectivity - AMP Backshells & ClampsSHLDING FERRULEPLTD | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Ferrule |
---|---|
For Use With | AMPLIMITE D Sub Connectors |
Product Range | - |
Body Material | Brass |
Connector Shell Size | 1 / 2 / 5 |
Connector Type | Ferrule |
Contact Material | Brass |
Diameter | 0.315" |
Where can I find additional details, specifications and documents for a 6-745129-9?
Additional datasheets, footprints and schematics for 6-745129-9 are listed on our Part Details page. You can also find images and similar parts to 6-745129-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-745129-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-745129-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-745129-9 fall under?
The 6-745129-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 6-745129-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-745129-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-745129-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-745129-9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 6-745129-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-745129-9 often in real-time on the comparison pages.
What if I can't find stock of 6-745129-9?
You can fill out our help required form which you can use to request a quote for 6-745129-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.