Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
640
in stock
|
Buy Now | |
TE Store
from US$0.69
|
31,181
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
15,103
in stock
|
Buy Now | |
Avnet Abacus
-
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µm, 30µin |
Socket Type | Discrete |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Thickness | .762µm, 30µin |
Contact Spring Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Mating Pin Diameter Range | .013 – .02in, .33 – .51mm |
Hole Size (Recommended) | 1.04mm, .041in |
Socket Length | .142in, 3.61mm |
Wire Size | .081 – .162mm², 28 – 25AWG |
Circuit Application | Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Closed Bottom |
Profile | Zero |
Product Type | Contact |
Connector System | Cable-to-Board |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
SOCKET,MIN-SPR SN-AU SER-1 Socket Length: 3.61 mm Socket Length: .142 in PCB Hole Diameter: .041 in PCB Hole Diameter: 1.04 mm Socket Sleeve Style: Closed Bottom Mini Spring Sockets: Closed Bottom & 3A | 3.61 mm .142" .041" 1.04 mm | Part Number: 6-5330808-5 | Internal Number: 6-5330808-5 | TE Connectivity | TE Store |
IC&Component Sockets SN-AU SERIES 1 MINIATURE | Rapid Electronics |
SKT 1 POS Solder ST SMD | RS |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet Abacus |
Discrete Socket, Pc Board | Newark Electronics |
SOCKET, MIN-SPR SN-AU SER-1, Pin Sockets | TE Connectivity 6-5330808-5 | RS Americas |
TERMINAL, DISCRETE SOCKET, 3.61MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 1.04mm |
Terminal Plating | Gold |
Overall Length | 3.61mm |
Length - Below Flange | 3.25mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 6-5330808-5?
Additional datasheets, footprints and schematics for 6-5330808-5 are listed on our Part Details page. You can also find images and similar parts to 6-5330808-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-5330808-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-5330808-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-5330808-5 fall under?
The 6-5330808-5 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 6-5330808-5 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-5330808-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-5330808-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-5330808-5 have stock available?
Authorised distributors including TE Store, Rapid Electronics, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for 6-5330808-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-5330808-5 often in real-time on the comparison pages.
What if I can't find stock of 6-5330808-5?
You can fill out our help required form which you can use to request a quote for 6-5330808-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.