Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Finish | Matte |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Cable Entry | Vertical |
実装方法 | Tray |
Packaging Quantity | 360 |
Packaging Method | Tray |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force Type | Low Insertion Force (LIF) |
Sealable | No |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TRIOMATE ASSY V 16P L=2.794 FFC Connector Product Type: Connector Assembly Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Connector Assembly Wire-to-Board 16 2.54 mm | Ffc Connector | Part Number: 6-520415-6 | Internal Number: 6-520415-6 | TE Connectivity | TE Store |
Triomate Assy V 16P L=2.794 |Amp Te Connectivity 6-520415-6 | Newark Electronics |
Conn FFC Connector SKT 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TRIOMATE ASSY V 16P L=2.794, FFC Connectors | TE Connectivity 6-520415-6 | RS Americas |
Where can I find additional details, specifications and documents for a 6-520415-6?
Additional datasheets, footprints and schematics for 6-520415-6 are listed on our Part Details page. You can also find images and similar parts to 6-520415-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-520415-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-520415-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-520415-6 fall under?
The 6-520415-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-520415-6 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-520415-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-520415-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-520415-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for 6-520415-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-520415-6 often in real-time on the comparison pages.
What if I can't find stock of 6-520415-6?
You can fill out our help required form which you can use to request a quote for 6-520415-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.