Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-2176314-9 |
Prices starting from US$0.08
Number of Resistors | 1 |
---|---|
Dimensions | 2.2 x 1.1mm |
Voltage Rating | 200V |
Power Rating | .3W |
Resistance Range | Up to 1kΩΩ |
Resistance | 10Ω |
Tolerance | 1% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Size Code | 102 |
Element Type | Thin Film |
Resistor Type | Precision Resistor |
Termination Type | Solder |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | ±50ppm/°C |
Melf Resistors Melf Sma-A 10R 1% 50Ppm 0102 0.3W |Neohm Te Connectivity 6-2176314-9 | Newark Electronics |
MELF Resistors MELF SMA-A 10R 1% 50PPM 0102 0.3W | Rapid Electronics |
Surface Mount MELF Resistor, 10 Ohm, ± 1%, 30 mW, 0102 [2211 Metric], Metal Film (Thin Film) | Avnet America |
Surface Mount MELF Resistor, 10 Ohm, � 1%, 30 mW, 0102 [2211 Metric], Metal Film (Thin Film) | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-2176314-9?
Additional datasheets, footprints and schematics for 6-2176314-9 are listed on our Part Details page. You can also find images and similar parts to 6-2176314-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-2176314-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-2176314-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-2176314-9 fall under?
The 6-2176314-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 6-2176314-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-2176314-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-2176314-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-2176314-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Farnell have stock available or on a lead time for 6-2176314-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-2176314-9 often in real-time on the comparison pages.
What if I can't find stock of 6-2176314-9?
You can fill out our help required form which you can use to request a quote for 6-2176314-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.