Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-2176334-1 |
Prices starting from US$0.0274
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0428
|
150,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
150,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0320
|
150,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0274
|
150,000
in stock
|
Buy Now | |
Avnet America
from US$0.0305
|
-
|
Buy Now | |
Farnell
from US$0.0424
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 3.5 x 1.4mm |
Voltage Rating | 200V |
Resistance | 1Ω |
Power Rating | .4W |
Tolerance | 1% |
Resistance Range | <1KΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0204 |
Element Type | Thin Film |
Resistor Type | Precision Resistor |
Product Type | Fixed Resistor |
Termination Type | Solder |
Number of Terminations | 2 |
Operating Temperature Range | -55 – 155°C |
Temperature Coefficient | ±50ppm/°C |
Melf Resistors Melf Sma-A 1R0 1% 50Ppm 0204 0.4W |Amp Te Connectivity 1-2176334-1 | Newark Electronics |
MELF Resistors MELF SMA-A 1R0 1% 50PPM 0204 0.4W | Rapid Electronics |
TE Connectivity MELF SMA-A 1R0 1% 50PPM 0204 0.4W Fixed | Distrelec |
Surface Mount MELF Resistor, 1 Ohm, ± 1%, 400 mW, 0204 [3715 Metric], Metal Film (Thin Film) | Avnet America |
Where can I find additional details, specifications and documents for a 1-2176334-1?
Additional datasheets, footprints and schematics for 1-2176334-1 are listed on our Part Details page. You can also find images and similar parts to 1-2176334-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2176334-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2176334-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2176334-1 fall under?
The 1-2176334-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1-2176334-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2176334-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2176334-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2176334-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-2176334-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2176334-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2176334-1?
You can fill out our help required form which you can use to request a quote for 1-2176334-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.