Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Overall Length | .763in, 19.4mm |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Accepts Wire Insulation Diameter Range | 2.31 – 3.3mm, .091 – .129in |
Mating Tab Thickness | .032in, .81mm |
Voltage (Max) | 250V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Locking Lance |
Locking Lance Height | .043in |
Wire Insulation Support | With |
Comment | Chamfered, With dimple, "According to DIN 46340, Part 3" |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Fastin-Faston Recep 6,35 Rohs Compliant: Yes |Amp Te Connectivity 6-160558-0 | Newark Electronics |
Quick Disconnect Terminal 15-20AWG RCP 19.9mm 7.4mm Silver Strip | Avnet America |
FASTIN-FASTON RECEP 6,35 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6-160558-0?
Additional datasheets, footprints and schematics for 6-160558-0 are listed on our Part Details page. You can also find images and similar parts to 6-160558-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-160558-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-160558-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-160558-0 fall under?
The 6-160558-0 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 6-160558-0 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-160558-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-160558-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-160558-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 6-160558-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-160558-0 often in real-time on the comparison pages.
What if I can't find stock of 6-160558-0?
You can fill out our help required form which you can use to request a quote for 6-160558-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.