Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | SR6A6K24 |
Prices starting from US$18.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.27
|
No stock
|
Buy Now | |
Chip One Stop
from US$18.90
|
1,650
in stock
|
Buy Now | |
TE Store
from US$53.66
|
700
in stock
|
Buy Now | |
element14
from US$27.67
|
259
in stock
|
Buy Now | |
Farnell
from US$25.41
|
259
in stock
|
Buy Now | |
Avnet Abacus
-
|
520
in stock
|
Buy Now | |
Avnet America
from US$21.05
|
-
|
Buy Now | |
Avnet Asia
from US$21.26
|
-
|
Buy Now | |
Boersig
from US$21.13
|
-
|
Buy Now | |
TTI Europe
from US$28.00
|
-
|
Buy Now | |
Sager
from US$29.73
|
-
|
Buy Now |
Product Weight | 1.058oz, 30g |
---|---|
Contact Plating Material | Gold Flash |
Contact Number of Poles | 6 |
Contact Current Class | 5 – 10A |
Contact Material | AgSnO2 |
Contact Arrangement | 3 Form A (NO) + 3 Form B (NC) |
Terminal Type | PCB-THT |
Contact Special Features | Force Guided Contacts |
Contact Current Rating (Max) | 8A |
Product Length | 2.167in, 55mm |
Product Height | .65in, 16.5mm |
Insulation Clearance Between Contact & Coil | 5.5mm, .217in |
Product Width | 16.51mm, .65in |
Height Class (Mechanical) | 16 – 20mm |
Width Class (Mechanical) | 16 – 20mm |
Length Class (Mechanical) | 50 – 60mm |
Insulation Clearance Class | 5 – 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 800mW |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Between Contact & Coil | 5.5mm, .217in |
Coil Power Rating Class | 600 – 800mW |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Coil Resistance | 720Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Coil Current | 33.333A |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -25 – 70°C |
Safety Relays Sr6A6K24 |Amp Te Connectivity 6-1415537-5 | Newark Electronics |
SR6A6K24 Power Relay Type: Force-Guided Coil Power Rating DC: 800 mW Coil Resistance: 720 Ω Coil Voltage Rating: 24 VDC Contact Arrangement: 3 Form A (NO) + 3 Form B (NC) Force-Guided 800 mW 720 Ω 24 VDC | Force Guided Relay With 6 Contact | Part Number: 6-1415537-5 | Internal Number: 6-1415537-5 | Alias Number: SR6A6K24 | TE Connectivity | TE Store |
RELAY, SAFETY, 3PST-NO, NC, 250VAC, 8A | element14 |
Electromechanical Relay 3PST-NO/3PST-NC 8A 24VDC 720Ohm Through Hole | Avnet Abacus |
SAFETY RELAY 24V 8A 3NO+3NC TH | TTI Europe |
Safety Relays SR6A6K24 | Sager |
Where can I find additional details, specifications and documents for a 6-1415537-5?
Additional datasheets, footprints and schematics for 6-1415537-5 are listed on our Part Details page. You can also find images and similar parts to 6-1415537-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415537-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415537-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415537-5 fall under?
The 6-1415537-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415537-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415537-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415537-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415537-5 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TE Store, element14 and Farnell have stock available or on a lead time for 6-1415537-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415537-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1415537-5?
You can fill out our help required form which you can use to request a quote for 6-1415537-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.