Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1415017-1,
V23050-A1018-A551 |
Prices starting from US$17.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.14
|
193
in stock
|
Buy Now | |
Rapid Electronics
from US$18.59
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$21.00
|
193
in stock
|
Buy Now | |
Farnell
from US$37.00
|
156
in stock
|
Buy Now | |
Avnet America
from US$17.91
|
-
|
Buy Now | |
TTI Europe
from US$17.66
|
-
|
Buy Now | |
Sager
from US$25.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 1.058oz, 30g |
---|---|
Contact Arrangement | 5 Form A (NO) + 1 Form B (NC) |
Terminal Type | PCB-THT |
Contact Special Features | Force Guided Contacts |
Contact Number of Poles | 6 |
Contact Current Class | 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Material | AgSnO2 |
Insulation Clearance Between Contact & Coil | .217in, 5.5mm |
Width Class (Mechanical) | 16 – 20mm |
Product Height | 16.5mm, .65in |
Product Length | 2.167in, 55mm |
Product Width | .65in, 16.51mm |
Height Class (Mechanical) | 16 – 20mm |
Length Class (Mechanical) | 50 – 60mm |
Insulation Clearance Class | 5 – 8mm |
Contact Switching Voltage (Max) | 400VAC |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Coil Current | 66.67A |
Insulation Creepage Between Contact & Coil | 5.5mm, .217in |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 1000 – 1500mW |
Coil Voltage Rating | 18VDC |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Coil Resistance | 270Ω |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -25 – 70°C |
Safety Relays SR6C4018-V23050-A1018-A551 | Rapid Electronics |
TE Connectivity SR6C4018 - V23050-A1018-A551 Power/Signa | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
FORCE GUIDED RELAY | TTI Europe |
Safety Relays SR6C4018 - V23050-A1018-A551 | Sager |
Where can I find additional details, specifications and documents for a 6-1415017-1?
Additional datasheets, footprints and schematics for 6-1415017-1 are listed on our Part Details page. You can also find images and similar parts to 6-1415017-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415017-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415017-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415017-1 fall under?
The 6-1415017-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1415017-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415017-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415017-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415017-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 6-1415017-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415017-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1415017-1?
You can fill out our help required form which you can use to request a quote for 6-1415017-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.