Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393788-8 |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.75
|
1,400
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
16,800
in stock
|
Buy Now | |
TTI Europe
from US$1.67
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.40
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$3.13
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$2.62
|
1,200
in stock
|
Buy Now | |
Farnell
from US$2.88
|
1,200
in stock
|
Buy Now | |
element14
from US$2.84
|
880
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
RS
from US$2.75
|
-
|
Buy Now | |
RS Americas
from US$5.34
|
-
|
Buy Now | |
Sager
from US$3.70
|
-
|
Buy Now |
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | 2.8g, .0988oz |
Contact Material | Ruthenium |
Contact Current Rating | .4A |
Contact Arrangement | 2 Form C (CO) |
Contact Special Features | Bifurcated/Twin Contacts |
Terminal Type | PCB-SMT |
Contact Plating Material | Gold |
Contact Current Class | 0 – 2 A |
Contact Number of Poles | 2 |
Insulation Clearance Class | 0 – 2.5mm |
Width | .283in, 7.2mm |
Length | .571in, 14.5mm |
Height | 10.4mm, .409in |
Height Class (Mechanical) | 10 – 11 mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Insulation Clearance Between Contact and Coil | 1.3mm, .051in |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Coil Power Rating Class | 100 – 150 mW |
Coil Type | Bistable, 2 Coils |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Resistance | 178Ω |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Creepage Class | 1.5 – 3mm |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Power Rating (DC) | 140mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Power Consumption | 140mW |
Actuating System | DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Long Terminals |
Packaging Method | Reel |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.27dB @ 900MHz |
Termination Type | Surface Mount |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
P2 Series DPDT 5 A 5 V Non-Latching J-Legs Surface Mount Signal Relay | Future Electronics |
LOW SIGNAL RELAY 2A 5V SMT | TTI Europe |
Low Signal Relays - Pcb V23079E1201B301 |Amp Te Connectivity 6-1393788-8 | Newark Electronics |
Low Signal Relays-PCB V23079E1201B301 | Rapid Electronics |
TE Connectivity - Axicom RF Relay, 2 Form C, 140mW | Distrelec |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Surface Mount | Avnet America |
SIGNAL RELAY, DPDT, 5VDC, 2A, SMD | Farnell |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Electromechanical Relay DPDT 5A 5VDC 178Ohm Surface Mount | Avnet Abacus |
V23079E1201B301 | TE Connectivity 6-1393788-8 | RS Americas |
Low Signal Relays - PCB DPDT 2A 220VDC 178Ohm Surface Mount | Sager |
Where can I find additional details, specifications and documents for a 6-1393788-8?
Additional datasheets, footprints and schematics for 6-1393788-8 are listed on our Part Details page. You can also find images and similar parts to 6-1393788-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393788-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393788-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393788-8 fall under?
The 6-1393788-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393788-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393788-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393788-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393788-8 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6-1393788-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393788-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1393788-8?
You can fill out our help required form which you can use to request a quote for 6-1393788-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.