Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.67
|
1,302
in stock
|
Buy Now | |
TE Store
from US$5.69
|
1,313
in stock
|
Buy Now | |
Chip One Stop
from US$2.32
|
1,302
in stock
|
Buy Now | |
Newark Electronics
from US$2.80
|
-
|
Buy Now | |
Future Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$2.55
|
-
|
Buy Now | |
Avnet Asia
from US$2.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .015in, .381mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 2.54mm, .1in |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .055in, 1.4mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Number of Shrouded Sides | 2 |
Housing Material | Thermoplastic |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Mating Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment Type | Polarization |
Solder Process Feature | Board Standoff |
Comment | **Position identification feature omitted on 10 and 12-position headers. |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 31 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1in, 2.54mm |
Operating Temperature Range | -65 – 105°C |
16 SYSTEM 50 HDR DRST SHRD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 6-104068-0 | Internal Number: 6-104068-0 | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Conn 16 SYSTEM 50 HDR DRST SHRD | Distrelec |
Wire-Board Conn, Header, 16Pos, 0.05In | Newark Electronics |
Header/16 positions/ TH/ Number of Rows = Dual/Shrouded | Future Electronics |
Conn Shrouded Header HDR 16 POS 1.27mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 16 System 50 Hdr Drst Shrd | TE Connectivity 6-104068-0 | RS Americas |
Where can I find additional details, specifications and documents for a 6-104068-0?
Additional datasheets, footprints and schematics for 6-104068-0 are listed on our Part Details page. You can also find images and similar parts to 6-104068-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-104068-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104068-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-104068-0 fall under?
The 6-104068-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-104068-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104068-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-104068-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-104068-0 have stock available?
Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and Future Electronics have stock available or on a lead time for 6-104068-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-104068-0 often in real-time on the comparison pages.
What if I can't find stock of 6-104068-0?
You can fill out our help required form which you can use to request a quote for 6-104068-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.