Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Latch Material | Stainless Steel |
---|---|
Number of Positions | 16 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 100 – 200µm, 2.54 – 5.08µin |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Current Rating (Max) | .5A |
Contact Layout | Matrix |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 12.32mm |
Connector Width | 6.45mm, .254in |
Connector Height | 12.32mm, .485in |
Connector Length | .66in, 16.764mm |
Operating Voltage | 30VAC |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Polarization | With |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Latch |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 80 |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Connector & Housing Type | Receptacle |
Connector System | Cable-to-Board |
Connector Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
016 RCPT SYSTEM 50 30 DPLX Connector System: Cable-to-Board Number of Positions: 16 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Row-to-Row Spacing: 2.54 mm Cable-to-Board 16 1.27 mm .05" | Ribbon Cable Connector | Part Number: 2-111196-7 | Internal Number: 2-111196-7 | TE Connectivity | TE Store |
016 Rcpt System 50 30 Dplx |Amp Te Connectivity 2-111196-7 | Newark Electronics |
Conn IDC Receptacle 16 POS 1.27mm IDT RA Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 2-111196-7?
Additional datasheets, footprints and schematics for 2-111196-7 are listed on our Part Details page. You can also find images and similar parts to 2-111196-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-111196-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-111196-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-111196-7 fall under?
The 2-111196-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-111196-7 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-111196-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-111196-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-111196-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 2-111196-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-111196-7 often in real-time on the comparison pages.
What if I can't find stock of 2-111196-7?
You can fill out our help required form which you can use to request a quote for 2-111196-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.