Status: | Unknown |
---|---|
Series: | B Series |
RoHS: | Unknown |
Prices starting from US$10.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.70
|
81
in stock
|
Buy Now | |
RS Americas
from US$12.13
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$12.08
|
386
in stock
|
Buy Now | |
TE Store
from US$22.87
|
266
in stock
|
Buy Now | |
Carlton-Bates
-
|
493
in stock
|
Buy Now | |
Avnet America
from US$17.92
|
-
|
Buy Now | |
element14
from US$11.10
|
-
|
Buy Now | |
Farnell
from US$13.09
|
-
|
Buy Now |
Current Rating | 5A |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Filter Terminals | Quick Connect |
Inductance Min | 516µH |
Capacitance | 12000pF |
Leakage Current Max | 700µA |
Product Range | B Series |
SVHC | No SVHC (27-Jun-2018) |
Filter, RFI, 5 A, 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line), | TE Connectivity 5VB1 | RS Americas |
Rfi Power Line Filter, 5A, 700Ua | Newark Electronics |
5VB1=F7126 S0 Current Rating: 5 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .4 mA Leakage Current (Max) (250VAC, 50Hz): .7 mA Single Phase Filters & Corcom B Series | 5 A .250" FASTON .4 mA | Part Number: 5VB1 | Internal Number: 6609021-7 | TE Connectivity | TE Store |
Power Line Filter 5A 250V 1 phase B seri | RS |
Power Line Filter, 240V 1 Phase 2W+G, 5 A, 0.15 - 30 MHz, Surface Mount | Carlton-Bates |
Power Line Filter 50Hz/60Hz 5A 250VAC Quick Connect Flange Mount | Avnet America |
POWER LINE FILTER, EMI, RFI, 5A, QC | element14 |
Where can I find additional details, specifications and documents for a 5VB1?
Additional datasheets, footprints and schematics for 5VB1 are listed on our Part Details page. You can also find images and similar parts to 5VB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5VB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5VB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5VB1 fall under?
The 5VB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5VB1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5VB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5VB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5VB1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, TE Store, RS and Carlton-Bates have stock available or on a lead time for 5VB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5VB1 often in real-time on the comparison pages.
What if I can't find stock of 5VB1?
You can fill out our help required form which you can use to request a quote for 5VB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.