Status: | Unknown |
---|---|
Series: | LS Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 31.1N |
Product Range | LS Series |
Contact Current DC Max | 800mA |
Enclosed Switch, Top Roller Plunger, 1NC/1NO, Double Break, LS Series | Honeywell 5LS1-L | RS Americas |
Switch, Limit | Carlton-Bates |
Limit Switches 1NC 1NO DPDT SnapAct Top Roller PLGR | Sager |
Limit Switch Actuator: Top Roller Plunger | Farnell |
Where can I find additional details, specifications and documents for a 5LS1-L?
Additional datasheets, footprints and schematics for 5LS1-L are listed on our Part Details page. You can also find images and similar parts to 5LS1-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5LS1-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5LS1-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5LS1-L fall under?
The 5LS1-L is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to 5LS1-L when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5LS1-L you can contact the distributor directly for product support, shipping queries etc.
Is the 5LS1-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5LS1-L have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 5LS1-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5LS1-L often in real-time on the comparison pages.
What if I can't find stock of 5LS1-L?
You can fill out our help required form which you can use to request a quote for 5LS1-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.