Status: | Unknown |
---|---|
Series: | TRANSZORB 5KP Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.61
|
779
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
800
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
780
in stock
|
Buy Now | |
element14
from US$1.86
|
779
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.11
|
464
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
TTI Europe
from US$1.05
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | TRANSZORB 5KP Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 51V |
Clamping Voltage Vc Max | 82.4V |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 56.7V |
Breakdown Voltage Max | 62.7V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Peak Pulse Current Ippm | 60.7A |
Power Dissipation Pd | 5kW |
Trans Voltage Suppressor Diode 5000W | Rapid Electronics |
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb 5Kp Series, Unidirectional, 51 V, P600, 2 Rohs Compliant: Yes |Vishay 5KP51A-E3/54 | Newark Electronics |
DIODE, TVS, 5KW, 51V, UNIDIR, P600-2 | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Uni-Dir 51V 5KW 2-Pin Case P600 T/R | EBV Elektronik |
5000 W 51 V Uni DirectionalThrough Hole Transient Voltage Suppressor Diode | Future Electronics |
5KP51A-E3/54, Uni-Directional TVS Diode, 5000W, 2-Pin P600 | General Semiconductor / Vishay 5KP51A-E3/54 | RS Americas |
5.0KW 51VWM 5% UNI P600 | TTI Europe |
Where can I find additional details, specifications and documents for a 5KP51A-E3/54?
Additional datasheets, footprints and schematics for 5KP51A-E3/54 are listed on our Part Details page. You can also find images and similar parts to 5KP51A-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5KP51A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5KP51A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5KP51A-E3/54 fall under?
The 5KP51A-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5KP51A-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5KP51A-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 5KP51A-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5KP51A-E3/54 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5KP51A-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5KP51A-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 5KP51A-E3/54?
You can fill out our help required form which you can use to request a quote for 5KP51A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.