Status: | Unknown |
---|---|
Series: | TRANSZORB 5KP Series |
RoHS: | Compliant |
Prices starting from US$1.02
Product Range | TRANSZORB 5KP Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 48V |
Clamping Voltage Vc Max | 77.4V |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Power Rating | 5kW |
RoHS Compliant | Yes |
Unidirectional 5000W TVS diode 48V P600 | RS |
Diode TVS Single Uni-Dir 48V 5KW 2-Pin Case P600 T/R | EBV Elektronik |
Diode, Tvs, 8W, 48V, Unidir, P600-2 | Newark Electronics |
5000 W 48 V Uni Directional Axial Transient Voltage Suppressor Diode - P600 | Future Electronics |
5KW,48V 5%,UNIDIR, AXIAL TVS | General Semiconductor / Vishay 5KP48A-E3/54 | RS Americas |
5.0KW 48VWM 5% UNI P600 | TTI Europe |
Where can I find additional details, specifications and documents for a 5KP48A-E3/54.?
Additional datasheets, footprints and schematics for 5KP48A-E3/54. are listed on our Part Details page. You can also find images and similar parts to 5KP48A-E3/54. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5KP48A-E3/54. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5KP48A-E3/54. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5KP48A-E3/54. fall under?
The 5KP48A-E3/54. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5KP48A-E3/54. when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5KP48A-E3/54. you can contact the distributor directly for product support, shipping queries etc.
Is the 5KP48A-E3/54. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5KP48A-E3/54. have stock available?
Authorised distributors including RS, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5KP48A-E3/54..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5KP48A-E3/54. often in real-time on the comparison pages.
What if I can't find stock of 5KP48A-E3/54.?
You can fill out our help required form which you can use to request a quote for 5KP48A-E3/54. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.