Status: | Unknown |
---|---|
Series: | TRANSZORB 5KP Series |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
745
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
-
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
element14
from US$1.63
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | TRANSZORB 5KP Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43V |
Clamping Voltage Vc Max | 69.4V |
Diode Case Style | P600 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS Diode Unidirectional 43V 5000W P600 | RS |
Diode, Tvs, 5Kw, 43V, Unidirectional, P600-2 | Newark Electronics |
5000 W 43 V Uni DirectionalThrough Hole Transient Voltage Suppressor Diode | Future Electronics |
Diode TVS Single Uni-Dir 43V 5KW 2-Pin Case P600 T/R | Avnet America |
5KP43A-E3/54, Uni-Directional TVS Diode, 5000W, 2-Pin P600 | General Semiconductor / Vishay 5KP43A-E3/54 | RS Americas |
5.0KW 43VWM 5% UNI P600 | TTI Europe |
Where can I find additional details, specifications and documents for a 5KP43A-E3/54?
Additional datasheets, footprints and schematics for 5KP43A-E3/54 are listed on our Part Details page. You can also find images and similar parts to 5KP43A-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5KP43A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5KP43A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5KP43A-E3/54 fall under?
The 5KP43A-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5KP43A-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5KP43A-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 5KP43A-E3/54 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5KP43A-E3/54 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5KP43A-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5KP43A-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 5KP43A-E3/54?
You can fill out our help required form which you can use to request a quote for 5KP43A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.