Status: | Unknown |
---|---|
Series: | TRANSZORB Series |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.83
|
1,130
in stock
|
Buy Now | |
TTI Europe
from US$1.21
|
2,400
in stock
|
Buy Now | |
Rutronik
from US$0.91
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
493
in stock
|
Buy Now | |
element14
from US$1.61
|
493
in stock
|
Buy Now | |
Farnell
from US$1.59
|
493
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
386
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | TRANSZORB Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 33V |
Clamping Voltage Vc Max | 53.3V |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 36.7V |
Breakdown Voltage Max | 40.6V |
Peak Pulse Power Dissipation | 5kW |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
5.0KW 33VWM 5% UNI P600 | TTI Europe |
TVS-DIODE UNI 5KW 39V P600 | Rutronik |
Unidirectional 5kW TVS Diode 33V P600 | RS |
Tvs Diode, Aec-Q101, 5Kw, 33V, Unidir | Newark Electronics |
TVS DIODE, AEC-Q101, 5KW, 33V, UNIDIR | element14 |
Diode: TVS | Transfer Multisort Elektronik |
5000 W 33 V Uni Directional Through Hole Transient Voltage Suppressor Diode | Future Electronics |
Diode TVS Single Uni-Dir 33V 5KW 2-Pin Case P600 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 5KP33A-E3/54?
Additional datasheets, footprints and schematics for 5KP33A-E3/54 are listed on our Part Details page. You can also find images and similar parts to 5KP33A-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5KP33A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5KP33A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5KP33A-E3/54 fall under?
The 5KP33A-E3/54 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to 5KP33A-E3/54 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5KP33A-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 5KP33A-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5KP33A-E3/54 have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Newark Electronics and element14 have stock available or on a lead time for 5KP33A-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5KP33A-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 5KP33A-E3/54?
You can fill out our help required form which you can use to request a quote for 5KP33A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.