5KASMC16AHM3/57 TVS - Transient Voltage Suppressors by Vishay Intertechnology

DIODE, TVS, UNIDIRECTIONAL, 6.5W, 16V, DO-214AB

Status: Unknown
Series: 5KASMC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.57

Distributor Stock
Logo for Farnell
Farnell
from US$1.57
No stock
Buy Now
Logo for element14
element14
from US$2.44
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range 5KASMC Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 16V
Clamping Voltage Vc Max 26V
Diode Case Style DO-214AB (SMC)
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Diode, Tvs, Unidirectional, 6.5W, 16V, Do-214Ab | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5KASMC16AHM3/57?

Additional datasheets, footprints and schematics for 5KASMC16AHM3/57 are listed on our Part Details page. You can also find images and similar parts to 5KASMC16AHM3/57 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5KASMC16AHM3/57 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5KASMC16AHM3/57 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5KASMC16AHM3/57 fall under?

The 5KASMC16AHM3/57 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to 5KASMC16AHM3/57 when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5KASMC16AHM3/57 you can contact the distributor directly for product support, shipping queries etc.

Is the 5KASMC16AHM3/57 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 5KASMC16AHM3/57 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 5KASMC16AHM3/57.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5KASMC16AHM3/57 often in real-time on the comparison pages.

What if I can't find stock of 5KASMC16AHM3/57?

You can fill out our help required form which you can use to request a quote for 5KASMC16AHM3/57 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay