Status: | Unknown |
---|---|
Series: | TRANSZORB 5KP Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
126
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
800
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
800
in stock
|
Buy Now | |
element14
from US$1.18
|
126
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
TTI Europe
from US$1.01
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | TRANSZORB 5KP Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 38.9V |
Diode Case Style | P600 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 26.7V |
RoHS Compliant | Yes |
Tvs Diode, 5Kw, 24V, P600, Full Reel | Newark Electronics |
Diode TVS Single Uni-Dir 24V 5KW 2-Pin Case P600 T/R | Avnet America |
5000 W 24 V Uni DirectionalThrough Hole Transient Voltage Suppressor Diode | Future Electronics |
5KW,24V 5%,UNIDIR, AXIAL TVS | General Semiconductor / Vishay 5KP24A-E3/54 | RS Americas |
5.0KW 24VWM 5% UNI P600 | TTI Europe |
Where can I find additional details, specifications and documents for a 5KP24A-E3/54?
Additional datasheets, footprints and schematics for 5KP24A-E3/54 are listed on our Part Details page. You can also find images and similar parts to 5KP24A-E3/54 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5KP24A-E3/54 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5KP24A-E3/54 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5KP24A-E3/54 fall under?
The 5KP24A-E3/54 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 5KP24A-E3/54 when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5KP24A-E3/54 you can contact the distributor directly for product support, shipping queries etc.
Is the 5KP24A-E3/54 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5KP24A-E3/54 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for 5KP24A-E3/54.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5KP24A-E3/54 often in real-time on the comparison pages.
What if I can't find stock of 5KP24A-E3/54?
You can fill out our help required form which you can use to request a quote for 5KP24A-E3/54 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.