Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.88
Capacitance | - |
---|---|
Voltage Rating | 250V |
Filter Type | EMI RFI |
Current Rating | 5A |
Filter Terminals | Quick Connect |
Inductance Min | - |
Leakage Current Max | 700µA |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 19.8mm |
External Length / Height | 66.3mm |
Height | 66.3mm |
No. of Phases | Single Phase |
5Eb1=F7104 S0 Rohs Compliant: Yes |Corcom Te Connectivity 5EB1 | Newark Electronics |
5EB1=F7104 S0 Current Rating: 5 A Input Termination Type: .250" FASTON Output Termination Type: .250" FASTON Leakage Current (Max) (120VAC, 60Hz): .21 mA Leakage Current (Max) (250VAC, 50Hz): .36 mA Single Phase Filters & Corcom B Series | 5 A .250" FASTON .21 mA | Part Number: 5EB1 | Internal Number: 6609020-7 | TE Connectivity | TE Store |
FILTER, 5A, 1 PHASE | Farnell |
Power Line Filter 50Hz/60Hz 5A 250VAC Quick Connect Flange Mount | Avnet America |
Corcom Power Line Filter EMI/RFI Filter/Accessories 5EB1F7104 S0 6609020-7 | TE Connectivity 5EB1 | RS Americas |
Where can I find additional details, specifications and documents for a 5EB1?
Additional datasheets, footprints and schematics for 5EB1 are listed on our Part Details page. You can also find images and similar parts to 5EB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5EB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5EB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5EB1 fall under?
The 5EB1 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 5EB1 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5EB1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5EB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5EB1 have stock available?
Authorised distributors including Newark Electronics, TE Store, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 5EB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5EB1 often in real-time on the comparison pages.
What if I can't find stock of 5EB1?
You can fill out our help required form which you can use to request a quote for 5EB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.