Status: | Unknown |
---|---|
Series: | 597D Series |
RoHS: | Unknown |
Prices starting from US$6.32
Capacitance | 330µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 3126 [8066-52 Metric] |
Product Range | 597D Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.1ohm |
Manufacturer Size Code | H |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Tantalum 597D 330uF 20V CASE H | RS |
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 330 F, 10%, 20 V |Vishay 597D337X9020H2T | Newark Electronics |
Surface Mount Tantalum Capacitor, 330 uF, 20 V, ± 10%, -55 °C, 125 °C, 2626 [6666-56 Metric] | Avnet America |
330uF Solid MnO2 Tantalum Electrolytic Capacitor, 20 V dc +/-10%, 597D Series | Sprague / Vishay 597D337X9020H2T | RS Americas |
CAP, 330µF, 20V, 10% | element14 |
Where can I find additional details, specifications and documents for a 597D337X9020H2T?
Additional datasheets, footprints and schematics for 597D337X9020H2T are listed on our Part Details page. You can also find images and similar parts to 597D337X9020H2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597D337X9020H2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597D337X9020H2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597D337X9020H2T fall under?
The 597D337X9020H2T is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 597D337X9020H2T when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597D337X9020H2T you can contact the distributor directly for product support, shipping queries etc.
Is the 597D337X9020H2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597D337X9020H2T have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 597D337X9020H2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597D337X9020H2T often in real-time on the comparison pages.
What if I can't find stock of 597D337X9020H2T?
You can fill out our help required form which you can use to request a quote for 597D337X9020H2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.