Status: | Unknown |
---|---|
Series: | 597D Series |
RoHS: | Unknown |
Prices starting from US$3.29
Capacitance | 22µF |
---|---|
Voltage Rating | 63V |
Tantalum Capacitor Case | 3022 [7655 Metric] |
Product Range | 597D Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 0.2ohm |
Manufacturer Size Code | F |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 3022 [7655 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 4.7mm |
External Length / Height | 7.3mm |
External Width | 6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
CAP, 22µF, 63V, 20%, 3022, SMD | element14 |
Surface Mount Tantalum Capacitor, Tantamountr, 597D Series, 22 F, 20%, 63 V, 3022 [7655 Metric] Rohs Compliant: Yes |Vishay 597D226X0063F2T | Newark Electronics |
597D Series 22 uF ▒20 % 63 V SMT Solid Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 63 V, ± 20%, -55 °C, 125 °C, 2423 [6260-51 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 597D226X0063F2T?
Additional datasheets, footprints and schematics for 597D226X0063F2T are listed on our Part Details page. You can also find images and similar parts to 597D226X0063F2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597D226X0063F2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597D226X0063F2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597D226X0063F2T fall under?
The 597D226X0063F2T is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 597D226X0063F2T when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597D226X0063F2T you can contact the distributor directly for product support, shipping queries etc.
Is the 597D226X0063F2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597D226X0063F2T have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 597D226X0063F2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597D226X0063F2T often in real-time on the comparison pages.
What if I can't find stock of 597D226X0063F2T?
You can fill out our help required form which you can use to request a quote for 597D226X0063F2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.