Status: | Unknown |
---|---|
Series: | 597D Series |
RoHS: | Unknown |
Prices starting from US$7.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.57
|
-
|
Buy Now | |
Future Electronics
from US$8.88
|
-
|
Buy Now | |
Avnet America
from US$11.53
|
-
|
Buy Now | |
RS Americas
from US$12.23
|
-
|
Buy Now | |
element14
from US$8.61
|
-
|
Buy Now | |
Distrelec
from US$15.93
|
-
|
Buy Now | |
Farnell
from US$8.35
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 75V |
Tantalum Capacitor Case | 3022 [7655 Metric] |
Product Range | 597D Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
ESR | 0.5ohm |
Manufacturer Size Code | R |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitor Tantalum 597D 10uF 75V CASE R | RS |
Capacitor Tant, 10Uf, ±10%, 75V, 10%, Smd, Full Reel | Newark Electronics |
597D Series 10 uF ▒10 % 75 V SMT Solid Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 75 V, ± 10%, -55 °C, 125 °C, 2423 [6260-40 Metric] | Avnet America |
10uF Solid MnO2 Tantalum Electrolytic Capacitor, 75 V dc +/-10%, 597D Series | Sprague / Vishay 597D106X9075R2T | RS Americas |
CAP, 10µF, 75V, 10% | element14 |
Vishay Tantalum Capacitor 10uF 75V 10% 500mOhm | Distrelec |
Where can I find additional details, specifications and documents for a 597D106X9075R2T?
Additional datasheets, footprints and schematics for 597D106X9075R2T are listed on our Part Details page. You can also find images and similar parts to 597D106X9075R2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 597D106X9075R2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 597D106X9075R2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 597D106X9075R2T fall under?
The 597D106X9075R2T is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 597D106X9075R2T when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 597D106X9075R2T you can contact the distributor directly for product support, shipping queries etc.
Is the 597D106X9075R2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 597D106X9075R2T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 597D106X9075R2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 597D106X9075R2T often in real-time on the comparison pages.
What if I can't find stock of 597D106X9075R2T?
You can fill out our help required form which you can use to request a quote for 597D106X9075R2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.