Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.93
|
1,045
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
1,590
in stock
|
Buy Now | |
element14
from US$1.62
|
1,590
in stock
|
Buy Now | |
Farnell
from US$0.90
|
1,590
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
Boersig
from US$0.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Other |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 3 |
Number of Positions | 12 |
Mating Tab Width | .11in, 2.8mm |
Length | 1.024in, 26mm |
Width | 1.024in, 26mm |
Height | .945in, 24mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 28VDC |
Centerline (Pitch) | 5mm, .197in |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1500 |
Packaging Method | Box |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Housing, Receptacle, 12Pos Rohs Compliant: Yes |Amp Te Connectivity 5-968972-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 12POS | element14 |
MCP 2.8 12 way receptacle housing, Key D | RS |
Conn Housing RCP 12 POS Crimp ST Cable Mount Bulk | Avnet America |
MCP 2.8 12 way receptacle housing, Key D | TE Connectivity 5-968972-1 | RS Americas |
AMP MCP 2.8 HSG 12POS. 2.LOCKI | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5-968972-1?
Additional datasheets, footprints and schematics for 5-968972-1 are listed on our Part Details page. You can also find images and similar parts to 5-968972-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-968972-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-968972-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-968972-1 fall under?
The 5-968972-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-968972-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-968972-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-968972-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-968972-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 5-968972-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-968972-1 often in real-time on the comparison pages.
What if I can't find stock of 5-968972-1?
You can fill out our help required form which you can use to request a quote for 5-968972-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.