Status: | Unknown |
---|---|
Series: | 59630 Series |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | - |
Output Current | 1.2A |
Product Range | 59630 Series |
SVHC | No SVHC (07-Jul-2017) |
REED-SENSORS | TTI Europe |
Status: | Unknown |
---|---|
Series: | 59630 Series |
RoHS: | Unknown |
Operating Pressure Max | - |
---|---|
Sensor Body Material | - |
Output Current | 1.2A |
Product Range | 59630 Series |
Breakover Voltage Min | 250VDC |
Contact Configuration | 1NC |
Contact Voltage AC Max | 265V |
Current Load AC Max | 1.2A |
External Diameter | 23.7mm |
External Length / Height | 43.7mm |
Lead Length | 300mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Output Power Max | 10W |
Output Type | NC |
Power Rating | 10W |
Response Time | 1ms |
Switch Operation | On-Off |
Switching Current AC Max | 0.5A |
Switching Power Max | 10W |
Switching Voltage DC | 200 |
Thread Size | M8 x 1.25 |
Float Sensor, Vertical, Nc | Newark Electronics |
FLOAT SENSOR, VERTICAL, NC | Farnell |
Where can I find additional details, specifications and documents for a 59630-4-T-02-A?
Additional datasheets, footprints and schematics for 59630-4-T-02-A are listed on our Part Details page. You can also find images and similar parts to 59630-4-T-02-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59630-4-T-02-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59630-4-T-02-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59630-4-T-02-A fall under?
The 59630-4-T-02-A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59630-4-T-02-A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59630-4-T-02-A you can contact the distributor directly for product support, shipping queries etc.
Is the 59630-4-T-02-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59630-4-T-02-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 59630-4-T-02-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59630-4-T-02-A often in real-time on the comparison pages.
What if I can't find stock of 59630-4-T-02-A?
You can fill out our help required form which you can use to request a quote for 59630-4-T-02-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.