Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flux Type | Rosin |
---|---|
Solder Alloy | 99 1 Sn Cu |
External Diameter - Metric | 0.7mm |
External Diameter - Imperial | 0.028" |
Melting Temperature | 227°C |
Weight - Metric | 500g |
Weight - Imperial | 1.102lb |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Weight | 500g |
Solder Wire, 99/1 Sn/Cu, 227 Deg C, 500G | Newark Electronics |
SOLDER WIRE, LEAD FREE, 0.7MM, 500G | element14 |
Where can I find additional details, specifications and documents for a 595024?
Additional datasheets, footprints and schematics for 595024 are listed on our Part Details page. You can also find images and similar parts to 595024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 595024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 595024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 595024 fall under?
The 595024 is listed under Tools & Maintenance > Soldering > Solder.
Can I view similar or alternative parts?
You can view similar parts to 595024 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 595024 you can contact the distributor directly for product support, shipping queries etc.
Is the 595024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 595024 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 595024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 595024 often in real-time on the comparison pages.
What if I can't find stock of 595024?
You can fill out our help required form which you can use to request a quote for 595024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.