Status: | Unknown |
---|---|
Series: | 594D |
RoHS: | Compliant |
Prices starting from US$3.41
Large capacitance rating range |
Lowest ESR for a surface mount tantalum chip capacitor |
Terminations: 100 % tin (2) standard, tin / lead available |
Application Notes |
---|
Application Note |
Datasheet |
---|
594D |
General Information |
---|
Typical Performance Characteristics |
Conformal Coated Guide |
Product Descripton |
Quick Reference Guide |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Published Articles |
---|
Published Article |
Quality Info |
---|
Quality Statement |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Capacitance:47Μf | Newark Electronics |
594D Series 47 uF ▒10 % 35 V SMT Solid Conformal Coated Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, 2423 [6260-38 Metric] | Avnet America |
47uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 35 V dc +/-10%, 594D Series | Vishay Dale 594D476X9035R2T | RS Americas |
CAP, 47µF, 35V, 10%, 2824, SMD | Farnell |
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, 2423 [6260-38 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 594D476X9035R2T?
Additional datasheets, footprints and schematics for 594D476X9035R2T are listed on our Part Details page. You can also find images and similar parts to 594D476X9035R2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 594D476X9035R2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 594D476X9035R2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 594D476X9035R2T fall under?
The 594D476X9035R2T is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 594D476X9035R2T when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 594D476X9035R2T you can contact the distributor directly for product support, shipping queries etc.
Is the 594D476X9035R2T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 594D476X9035R2T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 594D476X9035R2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 594D476X9035R2T often in real-time on the comparison pages.
What if I can't find stock of 594D476X9035R2T?
You can fill out our help required form which you can use to request a quote for 594D476X9035R2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.