Status: | Unknown |
---|---|
Series: | 593D |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
1,640
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
228,400
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.76
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
375
in stock
|
Buy Now | |
element14
from US$0.97
|
240
in stock
|
Buy Now | |
Farnell
from US$0.96
|
240
in stock
|
Buy Now | |
Micros
from US$0.46
|
195
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
44,800
in stock
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now |
Low ESR |
Molded case available in five case codes |
Terminations: 100 % matte tin standard, tin / lead available |
Applications |
---|
Industrial |
Telecom infrastructure |
General purpose |
Application Notes |
---|
Application Note |
Datasheet |
---|
593D |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
Quality Statement |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
593D Series 100 uF ▒10 % 16 V Surface Mount Molded Solid Tantalum Capacitor | Future Electronics |
100UF 16V 10% E LOW ESR | TTI Europe |
Tantalum Capacitor, 100Uf 16V 0.1 Ohm 10%, 7343-43, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TC 100uF 16V 10% Case E 100mOhm | Rutronik |
Capacitor Tantalum SMT 593D 16V 100uF | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 100µF, 16V, 10% | element14 |
Tantalum capacitor | Micros |
Vishay Tantalum Capacitor 100uF 16V 10% 100mOhm | Distrelec |
Surface Mount Tantalum Capacitor, 100 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a 593D107X9016E2TE3?
Additional datasheets, footprints and schematics for 593D107X9016E2TE3 are listed on our Part Details page. You can also find images and similar parts to 593D107X9016E2TE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 593D107X9016E2TE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 593D107X9016E2TE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 593D107X9016E2TE3 fall under?
The 593D107X9016E2TE3 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 593D107X9016E2TE3 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 593D107X9016E2TE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 593D107X9016E2TE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 593D107X9016E2TE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and Rutronik have stock available or on a lead time for 593D107X9016E2TE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 593D107X9016E2TE3 often in real-time on the comparison pages.
What if I can't find stock of 593D107X9016E2TE3?
You can fill out our help required form which you can use to request a quote for 593D107X9016E2TE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.