Status: | Unknown |
---|---|
Series: | 593D |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.08
|
No stock
|
Buy Now | |
Avnet America
from US$2.07
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
-
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
RS Americas
from US$1.73
|
-
|
Buy Now | |
element14
from US$1.86
|
-
|
Buy Now | |
TTI Europe
from US$0.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low ESR |
Molded case available in five case codes |
Terminations: 100 % matte tin standard, tin / lead available |
Applications |
---|
Industrial |
Telecom infrastructure |
General purpose |
Application Notes |
---|
Application Note |
Datasheet |
---|
593D |
General Information |
---|
Typical Performance Characteristics |
Product Descripton |
Quick Reference Guide |
Molded Guide |
Product Literature |
---|
Selector Guide |
Quality Info |
---|
Quality Statement |
Technical Notes |
---|
Technical Note |
Technical Note TN-0004 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Tantalum Capacitor, 10Uf, 50V, Smd 20% | Newark Electronics |
593D Series 10 uF ▒20 % 50 V Surface Mount Molded Solid Tantalum Capacitor | Future Electronics |
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 50 V dc +/-20%, 593D Series | Vishay Dale 593D106X0050E2TE3 | RS Americas |
10UF 50V 20% E LOW ESR | TTI Europe |
TANTALUM CAPACITOR, 10UF, 50V, SMD 20%, FULL REEL | Farnell |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 593D106X0050E2TE3?
Additional datasheets, footprints and schematics for 593D106X0050E2TE3 are listed on our Part Details page. You can also find images and similar parts to 593D106X0050E2TE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 593D106X0050E2TE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 593D106X0050E2TE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 593D106X0050E2TE3 fall under?
The 593D106X0050E2TE3 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 593D106X0050E2TE3 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 593D106X0050E2TE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 593D106X0050E2TE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 593D106X0050E2TE3 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 593D106X0050E2TE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 593D106X0050E2TE3 often in real-time on the comparison pages.
What if I can't find stock of 593D106X0050E2TE3?
You can fill out our help required form which you can use to request a quote for 593D106X0050E2TE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.