Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Base Material | Copper Alloy |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Underplate Material Thickness | 1.3µm, 51.18µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Type | Tab |
Contact Mating Area Plating Material | Gold |
Contact Classification | Signal, Power |
Contact Current Rating (Max) | 15A |
Accepts Wire Insulation Diameter Range | 2.2 – 2.8mm, .086 – .11in |
Overall Length | 1.01in, 25.8mm |
Wire Size | 16 – 14AWG, 1.23 – 2.27mm² |
Operating Voltage | 250VAC, 600VDC, 600VAC, 250VDC |
Centerline (Pitch) | .2in, 5.08mm |
Wire Range Mark | 2L |
Contact Retention Type | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging), Board Mount |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Receptacle (Socket) Contact |
Packaging Quantity | 3000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 5-917485-2?
Additional datasheets, footprints and schematics for 5-917485-2 are listed on our Part Details page. You can also find images and similar parts to 5-917485-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-917485-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-917485-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-917485-2 fall under?
The 5-917485-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-917485-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-917485-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-917485-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-917485-2 have stock available?
There is no stock from authorised distributors for 5-917485-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-917485-2 often in real-time on the comparison pages.
What if I can't find stock of 5-917485-2?
You can fill out our help required form which you can use to request a quote for 5-917485-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.