Status: | Unknown |
---|---|
Series: | 59170 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
1,721
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
1,721
in stock
|
Buy Now | |
element14
from US$0.64
|
1,721
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.61
|
-
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now |
Sensing Range Max | 5mm |
---|---|
Sensor Mounting | SMD |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Current | 500mA |
Product Range | 59170 Series |
SVHC | No SVHC (12-Jan-2017) |
Reed Switch, Spst-No, 5Mm, 10W | Newark Electronics |
REED SWITCH, SPST-NO, 5MM, 10W | element14 |
Molded Reed Switch, 59170 Series, SPST-NO, 140V, 350mA, Gull Wing | Littelfuse 59170-1-T-00-D | RS Americas |
REED moulded AT15-20 SMT 1NO | Rutronik |
59170 Series 10 Watts 200 V 0.5 O Moulded MDSR Normally Open Proximity Sensor | Future Electronics |
OVER MOULDED SWITCH SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a 59170-1-T-00-D?
Additional datasheets, footprints and schematics for 59170-1-T-00-D are listed on our Part Details page. You can also find images and similar parts to 59170-1-T-00-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59170-1-T-00-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59170-1-T-00-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59170-1-T-00-D fall under?
The 59170-1-T-00-D is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59170-1-T-00-D when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59170-1-T-00-D you can contact the distributor directly for product support, shipping queries etc.
Is the 59170-1-T-00-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59170-1-T-00-D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rutronik have stock available or on a lead time for 59170-1-T-00-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59170-1-T-00-D often in real-time on the comparison pages.
What if I can't find stock of 59170-1-T-00-D?
You can fill out our help required form which you can use to request a quote for 59170-1-T-00-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.