Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Alligator Clip |
---|---|
Current Rating | 10A |
Jaw Opening Max | 25.4mm |
Insulator Colour | Black, Red |
Colour | Black/Red |
Contact Material | Steel |
RoHS Compliant | Yes |
Extra Large Jaw Alligator Clip | Pomona Electronics 5914 | RS Americas |
Alligator Clip Set, 1In, Red/Black, 10A | Newark Electronics |
ALLIGATOR CLIP SET, 25.4MM, BLK & RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 5914?
Additional datasheets, footprints and schematics for 5914 are listed on our Part Details page. You can also find images and similar parts to 5914 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5914 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5914 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5914 fall under?
The 5914 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 5914 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5914 you can contact the distributor directly for product support, shipping queries etc.
Is the 5914 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5914 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 5914.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5914 often in real-time on the comparison pages.
What if I can't find stock of 5914?
You can fill out our help required form which you can use to request a quote for 5914 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.