Status: | Unknown |
---|---|
Series: | 59135 Series |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.13
|
227
in stock
|
Buy Now | |
Distrelec
from US$3.46
|
654
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
227
in stock
|
Buy Now | |
element14
from US$4.88
|
227
in stock
|
Buy Now | |
RS Americas
from US$5.02
|
57
in stock
|
Buy Now | |
Future Electronics
from US$3.48
|
-
|
Buy Now | |
TTI Europe
from US$3.15
|
-
|
Buy Now |
Sensing Range Max | - |
---|---|
Sensor Mounting | Flange |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | 59135 Series |
SVHC | No SVHC (12-Jan-2017) |
Littelfuse Reed Sensor 140V 500mA 10W 1ms 1NO 59135 | Distrelec |
Reed Sensor, Spst-No, 0.5A, 200Vdc | Newark Electronics |
REED SENSOR, SPST-NO, 0.5A, 200VDC | element14 |
Reed Sensor-Hi Temp Flange Mnt | Littelfuse 59135-010 | RS Americas |
59135 Series 2 Part Flange Terminal Magnetically Operated Proximity Reed Sensor | Future Electronics |
HIGH-TEMP FLANGE MOUNT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a 59135-010?
Additional datasheets, footprints and schematics for 59135-010 are listed on our Part Details page. You can also find images and similar parts to 59135-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59135-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59135-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59135-010 fall under?
The 59135-010 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59135-010 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59135-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 59135-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59135-010 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 59135-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59135-010 often in real-time on the comparison pages.
What if I can't find stock of 59135-010?
You can fill out our help required form which you can use to request a quote for 59135-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.