Status: | Unknown |
---|---|
Series: | 59135 Series |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.83
|
457
in stock
|
Buy Now | |
element14
from US$6.07
|
867
in stock
|
Buy Now | |
Distrelec
from US$5.36
|
586
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
410
in stock
|
Buy Now | |
RS Americas
from US$7.90
|
15
in stock
|
Buy Now | |
Electro Enterprises
from US$8.27
|
3
in stock
|
Buy Now | |
Future Electronics
from US$5.87
|
-
|
Buy Now | |
TTI Europe
from US$5.36
|
-
|
Buy Now |
Sensing Range Max | 29.21mm |
---|---|
Sensor Mounting | Flange |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Supply Current | 250mA |
Product Range | 59135 Series |
Sensing Range | 0mm to 29.21mm |
Sensor Input | Magnetic |
Supply Voltage DC Max | 175V |
SENSOR, PROXIMITY, MAGNETIC, SPDT | element14 |
Littelfuse Reed Sensor 120V 250mA 5W 3ms 1CO 59135 | Distrelec |
Proximity Sensor | Newark Electronics |
Reed Sensor-Hi Temp Flange Mnt | Littelfuse 59135-030 | RS Americas |
59135 Series SPDT 175 V Wire Leads Flange Mount Magnetic Sensor | Future Electronics |
HIGH-TEMP FLANGE MOUNT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a 59135-030?
Additional datasheets, footprints and schematics for 59135-030 are listed on our Part Details page. You can also find images and similar parts to 59135-030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59135-030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59135-030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59135-030 fall under?
The 59135-030 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59135-030 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59135-030 you can contact the distributor directly for product support, shipping queries etc.
Is the 59135-030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59135-030 have stock available?
Authorised distributors including element14, Distrelec, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 59135-030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59135-030 often in real-time on the comparison pages.
What if I can't find stock of 59135-030?
You can fill out our help required form which you can use to request a quote for 59135-030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.