Status: | Unknown |
---|---|
Series: | 59135 Series |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.51
|
No stock
|
Buy Now | |
RS Americas
from US$5.73
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.09
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$3.67
|
-
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now | |
element14
from US$4.01
|
-
|
Buy Now | |
TTI Europe
from US$3.53
|
-
|
Buy Now |
Sensing Range Max | 19mm |
---|---|
Sensor Mounting | Panel Mount |
Operating Temperature Min | -20°C |
Operating Temperature Max | 150°C |
Supply Current | - |
Product Range | 59135 Series |
Sensor Input | Magnetic |
Sensor, Proximity, 59135 Series, Magnetic, Flange Mount, SPST-NO, Wire Leads | Littelfuse 59135-020 | RS Americas |
Reed switch | Transfer Multisort Elektronik |
Sensor, Magnetic, Spst-No, 300Vdc, 19Mm | Newark Electronics |
59035 Series 300 V SPST 500 mA Wire LeadsHigh Temperature Magnetic Sensor | Future Electronics |
SENSOR, MAGNETIC, SPST-NO, 300VDC, 19MM | element14 |
HIGH-TEMP FLANGE MOUNT SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a 59135-020?
Additional datasheets, footprints and schematics for 59135-020 are listed on our Part Details page. You can also find images and similar parts to 59135-020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59135-020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59135-020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59135-020 fall under?
The 59135-020 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59135-020 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59135-020 you can contact the distributor directly for product support, shipping queries etc.
Is the 59135-020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59135-020 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for 59135-020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59135-020 often in real-time on the comparison pages.
What if I can't find stock of 59135-020?
You can fill out our help required form which you can use to request a quote for 59135-020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.