Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | - |
---|---|
Sensor Mounting | Panel Mount |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 500mA |
Product Range | - |
Carry Current | 1.2A |
Contact Rating | 5W |
Sensor Input | Magnetic |
Magnetic Sensor | Newark Electronics |
Littelfuse Reed Sensor 140V 500mA 10W 1ms 1NC 59085 | Distrelec |
Where can I find additional details, specifications and documents for a 59085-040?
Additional datasheets, footprints and schematics for 59085-040 are listed on our Part Details page. You can also find images and similar parts to 59085-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59085-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59085-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59085-040 fall under?
The 59085-040 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59085-040 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59085-040 you can contact the distributor directly for product support, shipping queries etc.
Is the 59085-040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59085-040 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 59085-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59085-040 often in real-time on the comparison pages.
What if I can't find stock of 59085-040?
You can fill out our help required form which you can use to request a quote for 59085-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.