Status: | Unknown |
---|---|
Series: | 59070 Series |
RoHS: | Unknown |
Sensing Range Max | 20.32mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | - |
Product Range | 59070 Series |
Body Length | 38.1mm |
Contact Configuration | SPST-NO |
External Diameter | 5.56mm |
Sensor Input | Magnetic |
Supply Voltage DC Max | 200V |
Switching Current DC Max | 0.5A |
Switching Power Max | 10W |
Thread Size | M8 x 1.25 |
Reed Sensor, 6.6Mm, No, Cable Mount | Newark Electronics |
REED SENSOR, 6.6MM, NO, CABLE MOUNT | element14 |
Where can I find additional details, specifications and documents for a 59070-1-T-02-F?
Additional datasheets, footprints and schematics for 59070-1-T-02-F are listed on our Part Details page. You can also find images and similar parts to 59070-1-T-02-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59070-1-T-02-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59070-1-T-02-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59070-1-T-02-F fall under?
The 59070-1-T-02-F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59070-1-T-02-F when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59070-1-T-02-F you can contact the distributor directly for product support, shipping queries etc.
Is the 59070-1-T-02-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59070-1-T-02-F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 59070-1-T-02-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59070-1-T-02-F often in real-time on the comparison pages.
What if I can't find stock of 59070-1-T-02-F?
You can fill out our help required form which you can use to request a quote for 59070-1-T-02-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.