Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Max | 20.32mm |
---|---|
Sensor Mounting | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Supply Current | 250mA |
Product Range | - |
Carry Current | 1.5A |
Contact Rating | 5W |
Sensor Input | Magnetic |
Proximity Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a 59065-040?
Additional datasheets, footprints and schematics for 59065-040 are listed on our Part Details page. You can also find images and similar parts to 59065-040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59065-040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59065-040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59065-040 fall under?
The 59065-040 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59065-040 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59065-040 you can contact the distributor directly for product support, shipping queries etc.
Is the 59065-040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 59065-040 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 59065-040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59065-040 often in real-time on the comparison pages.
What if I can't find stock of 59065-040?
You can fill out our help required form which you can use to request a quote for 59065-040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.