59040-4-T-02-F Sensors & Transducers by Littelfuse

REED SENSOR 0.25A SPST-NC CABLE

Status: Unknown
Series: 59040 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$2.77
382
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
358
in stock
Buy Now
Logo for element14
element14
from US$4.84
358
in stock
Buy Now

Specifications

Sensing Range Max 18.4mm
Sensor Mounting Cable
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 250mA
Product Range 59040 Series

Alternative Descriptions

REED SENSOR, 0.25A, SPST-NC, CABLE | Farnell
Reed Sensor, 0.25A, Spst-Nc, Cable | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59040-4-T-02-F?

Additional datasheets, footprints and schematics for 59040-4-T-02-F are listed on our Part Details page. You can also find images and similar parts to 59040-4-T-02-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59040-4-T-02-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59040-4-T-02-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59040-4-T-02-F fall under?

The 59040-4-T-02-F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59040-4-T-02-F when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59040-4-T-02-F you can contact the distributor directly for product support, shipping queries etc.

Is the 59040-4-T-02-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 59040-4-T-02-F have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 59040-4-T-02-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59040-4-T-02-F often in real-time on the comparison pages.

What if I can't find stock of 59040-4-T-02-F?

You can fill out our help required form which you can use to request a quote for 59040-4-T-02-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay