59025-1-T-02-F Sensors & Transducers by Littelfuse

SENSOR MAGNETIC SPST-NO

Status: Unknown
Series: 59025 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for Farnell
Farnell
from US$1.80
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
348
in stock
Buy Now
Logo for element14
element14
from US$2.01
348
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.88
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.59
-
Buy Now

Specifications

Sensing Range Max 20.32mm
Sensor Mounting -
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 500mA
Product Range 59025 Series
Body Length 25.4mm
Contact Configuration SPST-NO
External Diameter 6.22mm
Operating Temperature Range -40°C to +105°C
Sensing Range 12mm to 18mm
Sensor Input Magnetic
Supply Voltage DC Max 200V
Switching Voltage 200VDC
Termination Type Wire Leaded

Alternative Descriptions

Sensor, Reed, 250Vdc, Spst-No | Newark Electronics
Sensing Range Max:20.32mm | element14
59025 Series 200 V Position Limit Sensing Firecracker Switch | Future Electronics
FIRECRACKER | TTI Europe
SENSOR, MAGNETIC, SPST-NO | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59025-1-T-02-F?

Additional datasheets, footprints and schematics for 59025-1-T-02-F are listed on our Part Details page. You can also find images and similar parts to 59025-1-T-02-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59025-1-T-02-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59025-1-T-02-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59025-1-T-02-F fall under?

The 59025-1-T-02-F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59025-1-T-02-F when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59025-1-T-02-F you can contact the distributor directly for product support, shipping queries etc.

Is the 59025-1-T-02-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 59025-1-T-02-F have stock available?

Authorised distributors including Newark Electronics, element14, Future Electronics, TTI Europe and Farnell have stock available or on a lead time for 59025-1-T-02-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59025-1-T-02-F often in real-time on the comparison pages.

What if I can't find stock of 59025-1-T-02-F?

You can fill out our help required form which you can use to request a quote for 59025-1-T-02-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay