Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.07
|
697
in stock
|
Buy Now | |
element14
from US$1.99
|
214
in stock
|
Buy Now | |
Farnell
from US$1.75
|
214
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
160
in stock
|
Buy Now | |
RS Americas
from US$2.66
|
64
in stock
|
Buy Now | |
RS
from US$2.93
|
-
|
Buy Now | |
Future Electronics
from US$1.64
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Littelfuse Reed Sensor 140V 500mA 10W 1ms 1NO 59025 | Distrelec |
PROXIMITY SENSOR, SPST-NO, 0.5A, 200VDC | element14 |
Reed Sensor, 0.5A, -40 To 105Deg C | Newark Electronics |
Proximity Sensor, 59025 Series, Magnetic Reed Switch, SPST-NO, Wire Leads | Littelfuse 59025-010 | RS Americas |
Reed sensor | RS |
59025 Series SPST 10 W 200 V Wire Leads Magnetic Sensor | Future Electronics |
FIRECRACKER | TTI Europe |
Where can I find additional details, specifications and documents for a 59025-010?
Additional datasheets, footprints and schematics for 59025-010 are listed on our Part Details page. You can also find images and similar parts to 59025-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 59025-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59025-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 59025-010 fall under?
The 59025-010 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Reed Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to 59025-010 when available in the Reed Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 59025-010 you can contact the distributor directly for product support, shipping queries etc.
Is the 59025-010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 59025-010 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 59025-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 59025-010 often in real-time on the comparison pages.
What if I can't find stock of 59025-010?
You can fill out our help required form which you can use to request a quote for 59025-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.