59022-1-S-02-F Sensors & Transducers by Littelfuse

REED SENSOR 0.5A SPST-NO CABLE

Status: Unknown
Series: 59022 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.60

Distributor Stock
Logo for Farnell
Farnell
from US$2.23
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.80
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.91
-
Buy Now
Logo for element14
element14
from US$2.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.60
-
Buy Now

Specifications

Sensing Range Max 9.6mm
Sensor Mounting Cable
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Supply Current 500mA
Product Range 59022 Series

Alternative Descriptions

Reed Sensor, 0.5A, Spst-No, Cable | Newark Electronics
sensor Magnetic Reed Switch-NO Wire Leads Barrel (Plastic Housed) | Future Electronics
ULTR | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 59022-1-S-02-F?

Additional datasheets, footprints and schematics for 59022-1-S-02-F are listed on our Part Details page. You can also find images and similar parts to 59022-1-S-02-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 59022-1-S-02-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 59022-1-S-02-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 59022-1-S-02-F fall under?

The 59022-1-S-02-F is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 59022-1-S-02-F when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 59022-1-S-02-F you can contact the distributor directly for product support, shipping queries etc.

Is the 59022-1-S-02-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 59022-1-S-02-F have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 59022-1-S-02-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 59022-1-S-02-F often in real-time on the comparison pages.

What if I can't find stock of 59022-1-S-02-F?

You can fill out our help required form which you can use to request a quote for 59022-1-S-02-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay