Status: | Unknown |
---|---|
Series: | 5900 Series |
RoHS: | Compliant |
Product Range | 5900 Series |
---|---|
Inductance | 4.7µH |
DC Current Rating | 4A |
DC Resistance Max | 0.008ohm |
Inductance Tolerance | ± 10% |
Body Material | Ferrite |
Case Dimensions | 11.5mm x 22.86mm |
Core Material | Ferrite |
RoHS Compliant | Yes |
Choke, 4.7Uh, ±10%, Axial | Newark Electronics |
Ind High Current RF Choke Bobbin Core 4.7uH 10% 1KHz Ferrite 4A AXL | Avnet America |
Ind0.453x0.9in,4.7uH10%4A, non-shdTHBulk, Bag Packaging | Bourns 5900-4R7-RC | RS Americas |
Where can I find additional details, specifications and documents for a 5900-4R7-RC?
Additional datasheets, footprints and schematics for 5900-4R7-RC are listed on our Part Details page. You can also find images and similar parts to 5900-4R7-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5900-4R7-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5900-4R7-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5900-4R7-RC fall under?
The 5900-4R7-RC is listed under Passive Components > Inductors > Power Inductors > Axial Leaded Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5900-4R7-RC when available in the Axial Leaded Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5900-4R7-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 5900-4R7-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5900-4R7-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5900-4R7-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5900-4R7-RC often in real-time on the comparison pages.
What if I can't find stock of 5900-4R7-RC?
You can fill out our help required form which you can use to request a quote for 5900-4R7-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.